Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Material | - |
---|---|
Jacket Colour | - |
Wire Gauge | - |
Conductor Area CSA | 0.05mm² |
Reel Length (Imperial) | 62ft |
Reel Length (Metric) | 19m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Conductor Material | Tinned Copper |
External Diameter | 0.25mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductor Make-up | 1 / 0.25mm |
Outer Diameter | 0.25mm |
Pack Quantity | 2 |
SWG Number | 33 |
Wire Size SWG | 33SWG |
Where can I find additional details, specifications and documents for a RRP-T-104 (PK2)?
Additional datasheets, footprints and schematics for RRP-T-104 (PK2) are listed on our Part Details page. You can also find images and similar parts to RRP-T-104 (PK2) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRP-T-104 (PK2) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRP-T-104 (PK2) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRP-T-104 (PK2) fall under?
The RRP-T-104 (PK2) is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to RRP-T-104 (PK2) when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRP-T-104 (PK2) you can contact the distributor directly for product support, shipping queries etc.
Is the RRP-T-104 (PK2) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRP-T-104 (PK2) have stock available?
There is no stock from authorised distributors for RRP-T-104 (PK2).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRP-T-104 (PK2) often in real-time on the comparison pages.
What if I can't find stock of RRP-T-104 (PK2)?
You can fill out our help required form which you can use to request a quote for RRP-T-104 (PK2) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.