Status: | Unknown |
---|---|
Series: | RRP Series |
RoHS: | Unknown |
No distributors results available
Jacket Material | PU |
---|---|
Jacket Colour | Green |
Wire Gauge | 38AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 124ft |
Reel Length (Metric) | 38m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 1.5kV |
Conductor Material | Copper |
External Diameter | 0.15mm |
Approval Specification | - |
Product Range | RRP Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | BS |
Conductor Make-up | 1 / 0.15mm |
Current Rating | 82mA |
Insulation Voltage | 1500V |
Outer Diameter | 0.15mm |
Primary Insulation Thickness | 0.012mm |
Resistance per Metre | 0.967ohm |
Wire Size SWG | 38SWG |
Where can I find additional details, specifications and documents for a RRP-G-105?
Additional datasheets, footprints and schematics for RRP-G-105 are listed on our Part Details page. You can also find images and similar parts to RRP-G-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRP-G-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRP-G-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRP-G-105 fall under?
The RRP-G-105 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to RRP-G-105 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRP-G-105 you can contact the distributor directly for product support, shipping queries etc.
Is the RRP-G-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRP-G-105 have stock available?
There is no stock from authorised distributors for RRP-G-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRP-G-105 often in real-time on the comparison pages.
What if I can't find stock of RRP-G-105?
You can fill out our help required form which you can use to request a quote for RRP-G-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.