Prices starting from US$0.15
4V-drive type |
Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -3.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.058 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.052 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.036 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.058 |
Total gate charge Qg[nC] | 8 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RRL035P03FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Aec-Q101, P-Ch, -30V, Tumt | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -30V, TUMT | element14 |
P-CH 30V 3,5A 36mOhm TUMT6 | Rutronik |
P-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6 POWER MOSFET | Future Electronics |
Trans MOSFET P-CH 30V ±3.5A 6-Pin SOT-363T T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRL035P03FRATR?
Additional datasheets, footprints and schematics for RRL035P03FRATR are listed on our Part Details page. You can also find images and similar parts to RRL035P03FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRL035P03FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRL035P03FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRL035P03FRATR fall under?
The RRL035P03FRATR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RRL035P03FRATR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRL035P03FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the RRL035P03FRATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRL035P03FRATR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RRL035P03FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRL035P03FRATR often in real-time on the comparison pages.
What if I can't find stock of RRL035P03FRATR?
You can fill out our help required form which you can use to request a quote for RRL035P03FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.