Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.055ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 320mW |
Transistor Case Style | TUMT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, P-CH, -30V, -2.5A, 0.32W | Farnell |
Mosfet, P-Ch, -30V, -2.5A, 0.32W | Newark Electronics |
Trans MOSFET P-CH 30V 2.5A 6-Pin TUMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRL025P03TR?
Additional datasheets, footprints and schematics for RRL025P03TR are listed on our Part Details page. You can also find images and similar parts to RRL025P03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRL025P03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRL025P03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRL025P03TR fall under?
The RRL025P03TR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RRL025P03TR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRL025P03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RRL025P03TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRL025P03TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RRL025P03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRL025P03TR often in real-time on the comparison pages.
What if I can't find stock of RRL025P03TR?
You can fill out our help required form which you can use to request a quote for RRL025P03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.