| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.39
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.72
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.44
|
0
in stock
|
Buy Now |
|
TME
from US$0.51
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.62
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.65
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.39
|
0
in stock
|
Buy Now |
|
Heilind Americas
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Ea Rohs Compliant: Yes |E-Switch RRG38131100 | Newark Electronics |
| Custom Round Rocker switch for mabe/Atlas | Future Electronics |
| ROCKER | TME |
| ROCKER SWITCH, SPST, OFF-ON, 10A, 125V AC, SOLDER, QC 0.187", RRG3 SERIES | RS Americas |
| Rocker Swt, Panel Mnt, Snap-InSPST, Function: On-OffRound | Relay Specialties |
| ROCKER SWITCH, SPST, 10A, 125V, PANEL | Farnell |
| ROCKER, 10A, SPST, OFF-ON, SOL | Heilind Americas |
Where can I find additional details, specifications and documents for a RRG38131100?
Additional datasheets, footprints and schematics for RRG38131100 are listed on our Part Details page. You can also find images and similar parts to RRG38131100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRG38131100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRG38131100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRG38131100 fall under?
The RRG38131100 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to RRG38131100 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRG38131100 you can contact the distributor directly for product support, shipping queries etc.
Is the RRG38131100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRG38131100 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for RRG38131100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRG38131100 often in real-time on the comparison pages.
What if I can't find stock of RRG38131100?
You can fill out our help required form which you can use to request a quote for RRG38131100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.