Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,175
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small mold type (TUMD2SM) |
High voltage |
Low VF type. |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 600 |
Average Rectified Forward Current IO[A] | 0.7 |
IFSM[A] | 2 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 600 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RRE07VTM6SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, 600V, 0.7A, Sod-323He | Newark Electronics |
Rectifier 0.7A 2-Pin SOD-323HE T/R | Avnet America |
RECTIFIER, 600V, 0.7A, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a RRE07VTM6SFHTR?
Additional datasheets, footprints and schematics for RRE07VTM6SFHTR are listed on our Part Details page. You can also find images and similar parts to RRE07VTM6SFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRE07VTM6SFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE07VTM6SFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRE07VTM6SFHTR fall under?
The RRE07VTM6SFHTR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RRE07VTM6SFHTR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRE07VTM6SFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RRE07VTM6SFHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRE07VTM6SFHTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RRE07VTM6SFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRE07VTM6SFHTR often in real-time on the comparison pages.
What if I can't find stock of RRE07VTM6SFHTR?
You can fill out our help required form which you can use to request a quote for RRE07VTM6SFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.