Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Small mold type (TUMD2SM) |
Low VF type. |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 400 |
Average Rectified Forward Current IO[A] | 0.7 |
IFSM[A] | 2 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 0.7 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 400 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RRE07VTM4SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Aec-Q101, 0.7A, 400V, Sod-323 | Newark Electronics |
RECTIFIER, AEC-Q101, 0.7A, 400V, SOD-323 | element14 |
Rectifier 0.7A 2-Pin SOD-323HE T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRE07VTM4SFHTR?
Additional datasheets, footprints and schematics for RRE07VTM4SFHTR are listed on our Part Details page. You can also find images and similar parts to RRE07VTM4SFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRE07VTM4SFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE07VTM4SFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRE07VTM4SFHTR fall under?
The RRE07VTM4SFHTR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RRE07VTM4SFHTR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRE07VTM4SFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RRE07VTM4SFHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRE07VTM4SFHTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RRE07VTM4SFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRE07VTM4SFHTR often in real-time on the comparison pages.
What if I can't find stock of RRE07VTM4SFHTR?
You can fill out our help required form which you can use to request a quote for RRE07VTM4SFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.