Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small, power mold type. |
Highly reliable. |
Configuration | Dual Line |
---|---|
Package Code | SOT-25T |
Mounting Style | Surface mount |
Number of terminal | 5 |
VRM[V] | 600 |
Average Rectified Forward Current IO[A] | 0.4 |
IFSM[A] | 2 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 0.2 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 600 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=0.95) |
Data Sheet |
---|
RRE04EA6D Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Dual, 0.4A, 600V, Sot-25T | Newark Electronics |
RECTIFIER, DUAL, 0.4A, 600V, SOT-25T | element14 |
Rectifier Diode 0.4A 5-Pin SOT-25T T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRE04EA6DTR?
Additional datasheets, footprints and schematics for RRE04EA6DTR are listed on our Part Details page. You can also find images and similar parts to RRE04EA6DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRE04EA6DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE04EA6DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRE04EA6DTR fall under?
The RRE04EA6DTR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RRE04EA6DTR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRE04EA6DTR you can contact the distributor directly for product support, shipping queries etc.
Is the RRE04EA6DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRE04EA6DTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Avnet America have stock available or on a lead time for RRE04EA6DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRE04EA6DTR often in real-time on the comparison pages.
What if I can't find stock of RRE04EA6DTR?
You can fill out our help required form which you can use to request a quote for RRE04EA6DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.