Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0497
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0497
|
8,454
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,614
in stock
|
Buy Now | |
element14
from US$0.07
|
5,609
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,609
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Small mold type (TUMD2SM) |
Low VF type. |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 400 |
Average Rectified Forward Current IO[A] | 0.2 |
IFSM[A] | 1 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 0.2 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 400 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RRE02VTM4SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Single, 400V, 0.2A, Sod-323He | Newark Electronics |
RECTIFIER, 0.2A,400V, SOD323HE | element14 |
Rectifier Diode 0,2A 400V SOD-323HE | Rutronik |
Rectifier Diode | RS |
Rectifier 0.2A 2-Pin SOD-323HE T/R | Avnet America |
Where can I find additional details, specifications and documents for a RRE02VTM4SFHTR?
Additional datasheets, footprints and schematics for RRE02VTM4SFHTR are listed on our Part Details page. You can also find images and similar parts to RRE02VTM4SFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRE02VTM4SFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE02VTM4SFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRE02VTM4SFHTR fall under?
The RRE02VTM4SFHTR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RRE02VTM4SFHTR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRE02VTM4SFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RRE02VTM4SFHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRE02VTM4SFHTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RRE02VTM4SFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRE02VTM4SFHTR often in real-time on the comparison pages.
What if I can't find stock of RRE02VTM4SFHTR?
You can fill out our help required form which you can use to request a quote for RRE02VTM4SFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.