Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0427
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,900
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
5,114
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,900
in stock
|
Buy Now | |
element14
from US$0.06
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0427
|
-
|
Buy Now | |
Avnet America
from US$0.0435
|
-
|
Buy Now |
Small mold type (TUMD2SM) |
High voltage |
Low VF type. |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 600 |
Average Rectified Forward Current IO[A] | 0.2 |
IFSM[A] | 1 |
Forward Voltage VF(Max.)[V] | 1.1 |
IF @ Forward Voltage [A] | 0.2 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 600 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Data Sheet |
---|
RRE02VSM6S Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RECTIF.-DIODE 0,2A 600V TUMD2SM | Rutronik |
Rectifier, Single, 600V, 0.2A, Sod-323He | Newark Electronics |
RECTIFIER, SINGLE, 600V, 0.2A, SOD-323HE | element14 |
RRE02VSM6S Series 600 V 200 mA SMT Standard Rectifier Diode -TUMD2SM | Future Electronics |
Standard Recovery Rectifier, 600 V, 200 mA, Single, 1.1 V, 1 A, SOD-323HE, 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a RRE02VSM6STR?
Additional datasheets, footprints and schematics for RRE02VSM6STR are listed on our Part Details page. You can also find images and similar parts to RRE02VSM6STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRE02VSM6STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE02VSM6STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRE02VSM6STR fall under?
The RRE02VSM6STR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RRE02VSM6STR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRE02VSM6STR you can contact the distributor directly for product support, shipping queries etc.
Is the RRE02VSM6STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RRE02VSM6STR have stock available?
Authorised distributors including CoreStaff, Rutronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for RRE02VSM6STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRE02VSM6STR often in real-time on the comparison pages.
What if I can't find stock of RRE02VSM6STR?
You can fill out our help required form which you can use to request a quote for RRE02VSM6STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.