RRE02VSM4STR Diodes by Rohm

Rectifier Diode


RRE02VSM4S is small power mold type (TUMD2SM) rectifying diode.

Where to Buy

Prices starting from US$0.0428

Distributor Stock
Logo for RS
RS
from US$0.10
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
164,854
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.06
156,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
4,005
in stock
Buy Now
Logo for element14
element14
from US$0.07
4,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.07
4,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0442
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0428
-
Buy Now

Features

Small mold type (TUMD2SM)
Low VF type.

Specifications

Configuration Single
Package Code SOD-323HE
Mounting Style Surface mount
Number of terminal 2
VRM[V] 400
Average Rectified Forward Current IO[A] 0.2
IFSM[A] 1
Forward Voltage VF(Max.)[V] 1.1
IF @ Forward Voltage [A] 0.2
Reverse Current IR(Max.)[mA] 0.001
VR @ Reverse Current [V] 400
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.4x2.5 (t=0.8)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Rectifier, Single, 400V, 0.2A, 2 Pin | Newark Electronics
SMALL SIGNAL DIODE, 400V, 0.2A, SMD | element14
Rectifier Diode 400V 200mA SOD-323HE | RS
RECTIF.-DIODE 0,2A 400V TUMD2SM | Rutronik
ROHRRE02VSM4STR | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RRE02VSM4STR?

Additional datasheets, footprints and schematics for RRE02VSM4STR are listed on our Part Details page. You can also find images and similar parts to RRE02VSM4STR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RRE02VSM4STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRE02VSM4STR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RRE02VSM4STR fall under?

The RRE02VSM4STR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to RRE02VSM4STR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RRE02VSM4STR you can contact the distributor directly for product support, shipping queries etc.

Is the RRE02VSM4STR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RRE02VSM4STR have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RRE02VSM4STR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RRE02VSM4STR often in real-time on the comparison pages.

What if I can't find stock of RRE02VSM4STR?

You can fill out our help required form which you can use to request a quote for RRE02VSM4STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay