Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Mobile |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 240VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (07-Jul-2017) |
Mobile Battery Charger, 240Vac | Newark Electronics |
MOBILE BATTERY CHARGER, 240VAC | element14 |
Where can I find additional details, specifications and documents for a RRCSCC1120?
Additional datasheets, footprints and schematics for RRCSCC1120 are listed on our Part Details page. You can also find images and similar parts to RRCSCC1120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRCSCC1120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRCSCC1120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRCSCC1120 fall under?
The RRCSCC1120 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to RRCSCC1120 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRCSCC1120 you can contact the distributor directly for product support, shipping queries etc.
Is the RRCSCC1120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRCSCC1120 have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for RRCSCC1120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRCSCC1120 often in real-time on the comparison pages.
What if I can't find stock of RRCSCC1120?
You can fill out our help required form which you can use to request a quote for RRCSCC1120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.