Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
4,102
in stock
|
Buy Now | |
element14
from US$1.85
|
4,102
in stock
|
Buy Now | |
Farnell
from US$2.47
|
4,102
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
73
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Dpst, 10A, 250V, Red | Newark Electronics |
SWITCH, ROCKER, DPST, 10A, 250V, RED | element14 |
Switch, Rocker, DPST, ON-OFF, Round, Illuminated, Neon, Red, No Legend,10A,125VAC, QC | ZF Electronics RRA32H3BBRLN | RS Americas |
Switch, Rocker | RS |
RR Series 10 A Lighted DPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Rocker Switches DPST ON-OFF 10A Red Lighted .187 QC | Sager |
Where can I find additional details, specifications and documents for a RRA32H3BBRLN?
Additional datasheets, footprints and schematics for RRA32H3BBRLN are listed on our Part Details page. You can also find images and similar parts to RRA32H3BBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRA32H3BBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRA32H3BBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRA32H3BBRLN fall under?
The RRA32H3BBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RRA32H3BBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRA32H3BBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the RRA32H3BBRLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRA32H3BBRLN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for RRA32H3BBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRA32H3BBRLN often in real-time on the comparison pages.
What if I can't find stock of RRA32H3BBRLN?
You can fill out our help required form which you can use to request a quote for RRA32H3BBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.