Illumination | Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Switch, Rocker, Spdt, 10A, 125V, Red | Newark Electronics |
RR Series 10 A Lighted SPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Switch, Rocker, SPST, ON-OFF, Round, Illuminated, Neon, Red, No Legend,10A,125VAC, QC | ZF Electronics RRA22H3BBRLN | RS Americas |
Rocker Switches SPST ON-OFF 10A RED | Sager |
SWITCH, ROCKER, SPDT, 10A, 125V, RED | Farnell |
Where can I find additional details, specifications and documents for a RRA22H3BBRLN?
Additional datasheets, footprints and schematics for RRA22H3BBRLN are listed on our Part Details page. You can also find images and similar parts to RRA22H3BBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRA22H3BBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRA22H3BBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRA22H3BBRLN fall under?
The RRA22H3BBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RRA22H3BBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRA22H3BBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the RRA22H3BBRLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRA22H3BBRLN have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RRA22H3BBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRA22H3BBRLN often in real-time on the comparison pages.
What if I can't find stock of RRA22H3BBRLN?
You can fill out our help required form which you can use to request a quote for RRA22H3BBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.