| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.61
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.61
|
1,177
in stock
|
Buy Now |
|
TME
from US$1.09
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.19
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.98
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.71
|
0
in stock
|
Buy Now |
|
Heilind Electronics
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Illumination | Illuminated |
|---|---|
| Contact Configuration | DPST |
| Switch Operation | Off-On |
| Actuator / Cap Colour | Red |
| Switch Mounting | Panel Mount |
| Contact Current Max | 16A |
| Contact Voltage AC Nom | 125V |
| Rocker Switch, Dpst, 16A, 125V, Panel | Newark Electronics |
| ROCKER | TME |
| ROCKER SWITCH, DPST, OFF-ON, 16A, 125V AC, QC 0.187", RR8 SERIES | RS Americas |
| Rocker Swt, Panel Mnt, Snap-InDPST, Function: On-OffRound - Illuminated | Relay Specialties |
| ROCKER, 16A, DPST, OFF-ON, QUI | Heilind Electronics |
Where can I find additional details, specifications and documents for a RR812C1000-116?
Additional datasheets, footprints and schematics for RR812C1000-116 are listed on our Part Details page. You can also find images and similar parts to RR812C1000-116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR812C1000-116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR812C1000-116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR812C1000-116 fall under?
The RR812C1000-116 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RR812C1000-116 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR812C1000-116 you can contact the distributor directly for product support, shipping queries etc.
Is the RR812C1000-116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR812C1000-116 have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Hawk Electronics have stock available or on a lead time for RR812C1000-116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR812C1000-116 often in real-time on the comparison pages.
What if I can't find stock of RR812C1000-116?
You can fill out our help required form which you can use to request a quote for RR812C1000-116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.