| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.55
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.75
|
0
in stock
|
Buy Now |
|
TME
from US$0.78
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.85
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.70
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.78
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.55
|
0
in stock
|
Buy Now |
| Buy Now |
| Illumination | Non Illuminated |
|---|---|
| Contact Configuration | DPST |
| Switch Operation | On-Off |
| Actuator / Cap Colour | Black |
| Switch Mounting | Panel Mount |
| Contact Current Max | 10A |
| Contact Voltage AC Nom | 125V |
| Rocker Switch, Dpst, 10A, 125V, Panel | Newark Electronics |
| ROCKER | TME |
| ROCKER SWITCH, DPST, OFF-ON, 10A, 125V AC, QC 0.187", RR8 SERIES | RS Americas |
| Rocker Swt, Panel Mnt, Snap-InDPST, Function: On-OffRound | Relay Specialties |
| 38-RR81231121 ROCKER | Heilind Electronics |
Where can I find additional details, specifications and documents for a RR81231121?
Additional datasheets, footprints and schematics for RR81231121 are listed on our Part Details page. You can also find images and similar parts to RR81231121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR81231121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR81231121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR81231121 fall under?
The RR81231121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RR81231121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR81231121 you can contact the distributor directly for product support, shipping queries etc.
Is the RR81231121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR81231121 have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for RR81231121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR81231121 often in real-time on the comparison pages.
What if I can't find stock of RR81231121?
You can fill out our help required form which you can use to request a quote for RR81231121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.