Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
590
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
1,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
815
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
630
in stock
|
Buy Now | |
element14
from US$0.51
|
590
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 6A, 400V, To-252 | Newark Electronics |
RECTIFIER, SINGLE, 6A, 400V, TO-252 | element14 |
RR601BM4S Series 400 V 6 A Surface Mount Standard Rectifier Diode - TO-252-3 | Future Electronics |
Diode, Rectifier, Hi Rel, Low Fwd V, 400Vdc, TO-252 Pkg (6.6x6.1x2.2mm), T&R 2.5k | Avnet Asia |
Where can I find additional details, specifications and documents for a RR601BM4STL?
Additional datasheets, footprints and schematics for RR601BM4STL are listed on our Part Details page. You can also find images and similar parts to RR601BM4STL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR601BM4STL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR601BM4STL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR601BM4STL fall under?
The RR601BM4STL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RR601BM4STL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR601BM4STL you can contact the distributor directly for product support, shipping queries etc.
Is the RR601BM4STL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR601BM4STL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RR601BM4STL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR601BM4STL often in real-time on the comparison pages.
What if I can't find stock of RR601BM4STL?
You can fill out our help required form which you can use to request a quote for RR601BM4STL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.