Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Rectifier, Aec-Q101, 2A, 600V, Sod-128 | Newark Electronics |
high reliability Rectifier- AEC 101 qualified | Future Electronics |
HIGH RELIABILITY AUTOMOTIVE RECTIFYING DIODE, SUITABLE FOR GENERAL RECTIFICATION (AEC-Q101 QUALIFIED) | Avnet America |
RECTIFIER, AEC-Q101, 2A, 600V, SOD-128 | element14 |
Where can I find additional details, specifications and documents for a RR2LAM6STFTR?
Additional datasheets, footprints and schematics for RR2LAM6STFTR are listed on our Part Details page. You can also find images and similar parts to RR2LAM6STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR2LAM6STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR2LAM6STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR2LAM6STFTR fall under?
The RR2LAM6STFTR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RR2LAM6STFTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR2LAM6STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RR2LAM6STFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR2LAM6STFTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RR2LAM6STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR2LAM6STFTR often in real-time on the comparison pages.
What if I can't find stock of RR2LAM6STFTR?
You can fill out our help required form which you can use to request a quote for RR2LAM6STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.