Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier, Single, 2A, 400V, Sod-128 | Newark Electronics |
Rectifier 2A 2-Pin SOD-128 T/R | Avnet America |
RECTIFIER, SINGLE, 2A, 400V, SOD-128 | element14 |
Where can I find additional details, specifications and documents for a RR2LAM4STR?
Additional datasheets, footprints and schematics for RR2LAM4STR are listed on our Part Details page. You can also find images and similar parts to RR2LAM4STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR2LAM4STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR2LAM4STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR2LAM4STR fall under?
The RR2LAM4STR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RR2LAM4STR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR2LAM4STR you can contact the distributor directly for product support, shipping queries etc.
Is the RR2LAM4STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR2LAM4STR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RR2LAM4STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR2LAM4STR often in real-time on the comparison pages.
What if I can't find stock of RR2LAM4STR?
You can fill out our help required form which you can use to request a quote for RR2LAM4STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.