RR2LAM4STFTR Rohm Parts by Rohm

RECTIFIER AEC-Q101 2A 400V SOD-128

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for CoreStaff CoreStaff US$0.10
2,850
Buy Now
Logo for Chip One Stop Chip One Stop US$0.11
200
Buy Now
Logo for Newark Electronics Newark Electronics US$0.17
-
Buy Now
Logo for Avnet America Avnet America US$0.17
-
Buy Now
Logo for element14 element14 US$0.17
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 2A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 50A
Operating Temperature Max 150°C
Diode Case Style SOD-128
No. of Pins 2Pins
Product Range -
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Rectifier, Aec-Q101, 2A, 400V, Sod-128 | Newark Electronics
Rectifier 2A 2-Pin SOD-128 T/R | Avnet America
RECTIFIER, AEC-Q101, 2A, 400V, SOD-128 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR2LAM4STFTR?

Additional datasheets, footprints and schematics for RR2LAM4STFTR are listed on our Part Details page. You can also find images and similar parts to RR2LAM4STFTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR2LAM4STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR2LAM4STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR2LAM4STFTR fall under?

The RR2LAM4STFTR is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to RR2LAM4STFTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR2LAM4STFTR you can contact the distributor directly for product support, shipping queries etc.

Is the RR2LAM4STFTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RR2LAM4STFTR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RR2LAM4STFTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR2LAM4STFTR often in real-time on the comparison pages.

What if I can't find stock of RR2LAM4STFTR?

You can fill out our help required form which you can use to request a quote for RR2LAM4STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay