Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
15,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
1,211
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Switching 600V 1A 2-Pin SOD-123FL T/R | Avnet Asia |
Rectifying Diode | RS |
Diode, Single, Aec-Q101, 600V, Sod-123Fl | Newark Electronics |
600V, 1A Automotive, 2-Pin PMDU. | Future Electronics |
DIODE, SINGLE, AEC-Q101, 600V, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a RR268MM-600TFTR?
Additional datasheets, footprints and schematics for RR268MM-600TFTR are listed on our Part Details page. You can also find images and similar parts to RR268MM-600TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR268MM-600TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR268MM-600TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR268MM-600TFTR fall under?
The RR268MM-600TFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR268MM-600TFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR268MM-600TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RR268MM-600TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR268MM-600TFTR have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for RR268MM-600TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR268MM-600TFTR often in real-time on the comparison pages.
What if I can't find stock of RR268MM-600TFTR?
You can fill out our help required form which you can use to request a quote for RR268MM-600TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.