Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
73,785
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
12,000
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.0461
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 700mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
RECTIFY DIODE 1A 400V SOD123FL | Rutronik |
Rectifying Diode | RS |
Rectifier, Aec-Q101, 400V, 0.7A, Sod-123 | Newark Electronics |
RR264MM Series 400 V 0.7 A Surface Mount Rectifying Diode - SOD-123F | Future Electronics |
ROHRR264MM-400TFTR | Avnet America |
RECTIFIER, AUTO, 400V, 0.7A, SOD-123 | element14 |
Where can I find additional details, specifications and documents for a RR264MM-400TFTR?
Additional datasheets, footprints and schematics for RR264MM-400TFTR are listed on our Part Details page. You can also find images and similar parts to RR264MM-400TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR264MM-400TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR264MM-400TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR264MM-400TFTR fall under?
The RR264MM-400TFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR264MM-400TFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR264MM-400TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RR264MM-400TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR264MM-400TFTR have stock available?
Authorised distributors including Chip One Stop, Rutronik, CoreStaff, RS and Newark Electronics have stock available or on a lead time for RR264MM-400TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR264MM-400TFTR often in real-time on the comparison pages.
What if I can't find stock of RR264MM-400TFTR?
You can fill out our help required form which you can use to request a quote for RR264MM-400TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.