Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,200
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
2,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,229
in stock
|
Buy Now | |
element14
from US$0.09
|
1,229
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,229
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Rectifier Diode | RS |
Rectifier, Aec-Q101, 1A, 400V, Smd | Newark Electronics |
RECTIFIER, AEC-Q101, 1A, 400V, SMD | element14 |
Standard Rectifier Diode Single 400V 1A 2-Pin PMDE T/R | Avnet America |
Where can I find additional details, specifications and documents for a RR1VWM4STFTR?
Additional datasheets, footprints and schematics for RR1VWM4STFTR are listed on our Part Details page. You can also find images and similar parts to RR1VWM4STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1VWM4STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1VWM4STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1VWM4STFTR fall under?
The RR1VWM4STFTR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RR1VWM4STFTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1VWM4STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RR1VWM4STFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1VWM4STFTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for RR1VWM4STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1VWM4STFTR often in real-time on the comparison pages.
What if I can't find stock of RR1VWM4STFTR?
You can fill out our help required form which you can use to request a quote for RR1VWM4STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.