Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
61,643
in stock
|
Buy Now | |
element14
from US$0.13
|
15,071
in stock
|
Buy Now | |
Farnell
from US$0.11
|
11,621
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 750V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
RECTIFIER, SINGLE, 750V, 1A, SOD-128 | element14 |
Rectifier Diode 1A 750V SOD-128 | RS |
Rectifier, Single, 750V, 1A, Sod-128 | Newark Electronics |
Rectifier 1A 2-Pin SOD-128 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RR1LAM6STR?
Additional datasheets, footprints and schematics for RR1LAM6STR are listed on our Part Details page. You can also find images and similar parts to RR1LAM6STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1LAM6STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1LAM6STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1LAM6STR fall under?
The RR1LAM6STR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR1LAM6STR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1LAM6STR you can contact the distributor directly for product support, shipping queries etc.
Is the RR1LAM6STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1LAM6STR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, CoreStaff and RS have stock available or on a lead time for RR1LAM6STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1LAM6STR often in real-time on the comparison pages.
What if I can't find stock of RR1LAM6STR?
You can fill out our help required form which you can use to request a quote for RR1LAM6STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.