Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-128 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Standard Recovery Rectifier, 500 V, 1 A, Single, 1.1 V, 30 A, SOD-128, 2 Pins | Avnet America |
Rectifier, Auto, Single, 500V, Sod128 | Newark Electronics |
RECTIFIER, AUTO, SINGLE, 500V, SOD128 | element14 |
Where can I find additional details, specifications and documents for a RR1LAM4STFTR?
Additional datasheets, footprints and schematics for RR1LAM4STFTR are listed on our Part Details page. You can also find images and similar parts to RR1LAM4STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1LAM4STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1LAM4STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1LAM4STFTR fall under?
The RR1LAM4STFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR1LAM4STFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1LAM4STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RR1LAM4STFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1LAM4STFTR have stock available?
Authorised distributors including Avnet America, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RR1LAM4STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1LAM4STFTR often in real-time on the comparison pages.
What if I can't find stock of RR1LAM4STFTR?
You can fill out our help required form which you can use to request a quote for RR1LAM4STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.