RR131-1B13-351 IC Sensors by Coto Technology

TMR SENSOR, OMNIPOLAR SW, 3.6V, SOT-23

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for element14
element14
from US$0.59
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Magnetoresistive Sensor Technology Tunneling Magneto Resistance (TMR)
Magnetoresistive Sensor Type Omnipolar Switch
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Tmr Sensor, Omnipolar Sw, 3.6V, Sot-23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR131-1B13-351?

Additional datasheets, footprints and schematics for RR131-1B13-351 are listed on our Part Details page. You can also find images and similar parts to RR131-1B13-351 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR131-1B13-351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR131-1B13-351 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR131-1B13-351 fall under?

The RR131-1B13-351 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.

Can I view similar or alternative parts?

You can view similar parts to RR131-1B13-351 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR131-1B13-351 you can contact the distributor directly for product support, shipping queries etc.

Is the RR131-1B13-351 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RR131-1B13-351 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RR131-1B13-351.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR131-1B13-351 often in real-time on the comparison pages.

What if I can't find stock of RR131-1B13-351?

You can fill out our help required form which you can use to request a quote for RR131-1B13-351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay