Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
No. of Pins | 3Pins |
MSL | - |
Tmr Sensor, Omnipolar, 3.6V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a RR130-A111-00?
Additional datasheets, footprints and schematics for RR130-A111-00 are listed on our Part Details page. You can also find images and similar parts to RR130-A111-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR130-A111-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR130-A111-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR130-A111-00 fall under?
The RR130-A111-00 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to RR130-A111-00 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR130-A111-00 you can contact the distributor directly for product support, shipping queries etc.
Is the RR130-A111-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR130-A111-00 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for RR130-A111-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR130-A111-00 often in real-time on the comparison pages.
What if I can't find stock of RR130-A111-00?
You can fill out our help required form which you can use to request a quote for RR130-A111-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.