Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Unknown |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0345
|
634
in stock
|
Buy Now | |
Chip One Stop
from US$0.0189
|
44,404
in stock
|
Buy Now | |
Future Electronics
from US$0.0149
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0272
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0137
|
-
|
Buy Now |
Resistor Case Style | 0805 ^2012 Metric] |
---|---|
Resistance | 100ohm |
Product Range | RR Series |
Voltage Rating | 100V |
Resistor Element Type | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.5% |
RR Series 0805 100 Ohms .5% 25 ppm/â–‘C Precision Thin Film Chip Resistor | Future Electronics |
Res, Thin Film, 100R, 0.5%, 0.1W, 0805, Reel | Newark Electronics |
RES, THIN FILM, 100R, 0.5%, 0.1W, 0805, REEL | element14 |
TF0805 100R 0,5% 0,1W TK25 | Rutronik |
Where can I find additional details, specifications and documents for a RR1220P-101-D?
Additional datasheets, footprints and schematics for RR1220P-101-D are listed on our Part Details page. You can also find images and similar parts to RR1220P-101-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR1220P-101-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR1220P-101-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR1220P-101-D fall under?
The RR1220P-101-D is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RR1220P-101-D when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR1220P-101-D you can contact the distributor directly for product support, shipping queries etc.
Is the RR1220P-101-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR1220P-101-D have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RR1220P-101-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR1220P-101-D often in real-time on the comparison pages.
What if I can't find stock of RR1220P-101-D?
You can fill out our help required form which you can use to request a quote for RR1220P-101-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.