Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Digital Magnetic Sensor, -40 To 85Deg C | Newark Electronics |
Sensor: magnetic field | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RR122-1A22-512?
Additional datasheets, footprints and schematics for RR122-1A22-512 are listed on our Part Details page. You can also find images and similar parts to RR122-1A22-512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR122-1A22-512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR122-1A22-512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR122-1A22-512 fall under?
The RR122-1A22-512 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to RR122-1A22-512 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR122-1A22-512 you can contact the distributor directly for product support, shipping queries etc.
Is the RR122-1A22-512 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RR122-1A22-512 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RR122-1A22-512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR122-1A22-512 often in real-time on the comparison pages.
What if I can't find stock of RR122-1A22-512?
You can fill out our help required form which you can use to request a quote for RR122-1A22-512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.