RR121-3C63-311 IC Sensors by Coto Technology

TMR SENSOR UNIPOLAR 3.6V SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for element14
element14
from US$1.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Magnetoresistive Sensor Technology Tunneling Magneto Resistance (TMR)
Magnetoresistive Sensor Type Unipolar Switch
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
No. of Pins 3Pins
MSL -

Alternative Descriptions

Tmr Sensor, Unipolar, 3.6V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR121-3C63-311?

Additional datasheets, footprints and schematics for RR121-3C63-311 are listed on our Part Details page. You can also find images and similar parts to RR121-3C63-311 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR121-3C63-311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR121-3C63-311 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR121-3C63-311 fall under?

The RR121-3C63-311 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to RR121-3C63-311 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR121-3C63-311 you can contact the distributor directly for product support, shipping queries etc.

Is the RR121-3C63-311 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RR121-3C63-311 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RR121-3C63-311.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR121-3C63-311 often in real-time on the comparison pages.

What if I can't find stock of RR121-3C63-311?

You can fill out our help required form which you can use to request a quote for RR121-3C63-311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay