RR121-1F23-311 IC Sensors by Coto Technology

TMR SENSOR, OMNIPOLAR SW, 3.6V, SOT-23

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Magnetoresistive Sensor Technology Tunneling Magneto Resistance (TMR)
Magnetoresistive Sensor Type Omnipolar Switch
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
No. of Pins 3Pins
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR121-1F23-311?

Additional datasheets, footprints and schematics for RR121-1F23-311 are listed on our Part Details page. You can also find images and similar parts to RR121-1F23-311 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR121-1F23-311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR121-1F23-311 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR121-1F23-311 fall under?

The RR121-1F23-311 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.

Can I view similar or alternative parts?

You can view similar parts to RR121-1F23-311 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR121-1F23-311 you can contact the distributor directly for product support, shipping queries etc.

Is the RR121-1F23-311 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RR121-1F23-311 have stock available?

There is no stock from authorised distributors for RR121-1F23-311.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR121-1F23-311 often in real-time on the comparison pages.

What if I can't find stock of RR121-1F23-311?

You can fill out our help required form which you can use to request a quote for RR121-1F23-311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay