Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Tmr Sensor, Omnipolar Sw, 3.6V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a RR121-1E73-311?
Additional datasheets, footprints and schematics for RR121-1E73-311 are listed on our Part Details page. You can also find images and similar parts to RR121-1E73-311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR121-1E73-311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR121-1E73-311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR121-1E73-311 fall under?
The RR121-1E73-311 is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to RR121-1E73-311 when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR121-1E73-311 you can contact the distributor directly for product support, shipping queries etc.
Is the RR121-1E73-311 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RR121-1E73-311 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RR121-1E73-311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR121-1E73-311 often in real-time on the comparison pages.
What if I can't find stock of RR121-1E73-311?
You can fill out our help required form which you can use to request a quote for RR121-1E73-311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.