Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
No. of Pins | 4Pins |
MSL | - |
Tmr Sensor, Omnipolar, 3.6V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a RR111-1DC2-332?
Additional datasheets, footprints and schematics for RR111-1DC2-332 are listed on our Part Details page. You can also find images and similar parts to RR111-1DC2-332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR111-1DC2-332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR111-1DC2-332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR111-1DC2-332 fall under?
The RR111-1DC2-332 is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to RR111-1DC2-332 when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR111-1DC2-332 you can contact the distributor directly for product support, shipping queries etc.
Is the RR111-1DC2-332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR111-1DC2-332 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RR111-1DC2-332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR111-1DC2-332 often in real-time on the comparison pages.
What if I can't find stock of RR111-1DC2-332?
You can fill out our help required form which you can use to request a quote for RR111-1DC2-332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.