Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 51.1ohm |
Product Range | RR Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 62.5mW |
Resistance Tolerance | ± 0.5% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Res, Thin Film, 51R1, 0.5%, 0.0625W, 0603 | Newark Electronics |
RES, THIN FILM, 51R1, 0.5%, 0.0625W, 0603 | element14 |
RR Series 0603 0.063 W 51.1 Ohm ▒0.5 % ▒50 ppm/░C SMT Thin Film Chip Resistor | Future Electronics |
RESISTOR, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a RR0816Q-51R1-D-69R?
Additional datasheets, footprints and schematics for RR0816Q-51R1-D-69R are listed on our Part Details page. You can also find images and similar parts to RR0816Q-51R1-D-69R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0816Q-51R1-D-69R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816Q-51R1-D-69R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0816Q-51R1-D-69R fall under?
The RR0816Q-51R1-D-69R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RR0816Q-51R1-D-69R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816Q-51R1-D-69R you can contact the distributor directly for product support, shipping queries etc.
Is the RR0816Q-51R1-D-69R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR0816Q-51R1-D-69R have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics and Farnell have stock available or on a lead time for RR0816Q-51R1-D-69R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0816Q-51R1-D-69R often in real-time on the comparison pages.
What if I can't find stock of RR0816Q-51R1-D-69R?
You can fill out our help required form which you can use to request a quote for RR0816Q-51R1-D-69R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.