RR0816P-6812-B-T5-81C Resistors - Fixed Value by Susumu

RES, THIN FILM, 68K1, 0.1%, 0.063W, 0603

Status: Unknown
Series: RR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0430

Distributor Stock
Logo for Newark
Newark
from US$0.0430
No stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now

Specifications

Resistance 68.1kohm
Resistance Tolerance ± 0.1%
Power Rating 63mW
Resistor Case Style 0603 [1608 Metric]
Resistor Technology Thin Film
Resistor Type Precision
Product Range RR Series
RoHS Compliant Yes

Alternative Descriptions

Resistor Thin Film 68.1Kohm 63Mw 0.1% 0603, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR0816P-6812-B-T5-81C?

Additional datasheets, footprints and schematics for RR0816P-6812-B-T5-81C are listed on our Part Details page. You can also find images and similar parts to RR0816P-6812-B-T5-81C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR0816P-6812-B-T5-81C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816P-6812-B-T5-81C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR0816P-6812-B-T5-81C fall under?

The RR0816P-6812-B-T5-81C is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RR0816P-6812-B-T5-81C when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816P-6812-B-T5-81C you can contact the distributor directly for product support, shipping queries etc.

Is the RR0816P-6812-B-T5-81C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RR0816P-6812-B-T5-81C have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for RR0816P-6812-B-T5-81C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR0816P-6812-B-T5-81C often in real-time on the comparison pages.

What if I can't find stock of RR0816P-6812-B-T5-81C?

You can fill out our help required form which you can use to request a quote for RR0816P-6812-B-T5-81C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay