RR0816P-622-B-T5 Resistors by Susumu

RES THIN FILM 6K2 0.1% 0.063W 0603

Status: Unknown
Series: RR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0370

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
6,479
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0370
6,479
in stock
Buy Now
Logo for element14
element14
from US$0.06
6,479
in stock
Buy Now

Specifications

Resistor Case Style 0603 ^1608 Metric]
Resistance 6.2kohm
Product Range RR Series
Voltage Rating 75V
Resistor Element Type Thin Film
Power Rating 63mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

Res, Thin Film, 6K2, 0.1%, 0.063W, 0603 | Newark Electronics
RES, THIN FILM, 6K2, 0.1%, 0.063W, 0603 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR0816P-622-B-T5?

Additional datasheets, footprints and schematics for RR0816P-622-B-T5 are listed on our Part Details page. You can also find images and similar parts to RR0816P-622-B-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR0816P-622-B-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816P-622-B-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR0816P-622-B-T5 fall under?

The RR0816P-622-B-T5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RR0816P-622-B-T5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816P-622-B-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the RR0816P-622-B-T5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RR0816P-622-B-T5 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RR0816P-622-B-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR0816P-622-B-T5 often in real-time on the comparison pages.

What if I can't find stock of RR0816P-622-B-T5?

You can fill out our help required form which you can use to request a quote for RR0816P-622-B-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay