Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Compliant |
Resistance | 4.02kohm |
---|---|
Resistance Tolerance | ± 0.5% |
Power Rating | 63mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thin Film |
Resistor Type | Precision |
Product Range | RR Series |
RoHS Compliant | Yes |
Res, Thin Film, 4K02, 0.5%, 0.063W, 0603 | Newark Electronics |
RR Series 0603 0.063 W 4.02 kOhm ▒0.5 % ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RR0816P-4021-D-59H?
Additional datasheets, footprints and schematics for RR0816P-4021-D-59H are listed on our Part Details page. You can also find images and similar parts to RR0816P-4021-D-59H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0816P-4021-D-59H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816P-4021-D-59H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0816P-4021-D-59H fall under?
The RR0816P-4021-D-59H is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RR0816P-4021-D-59H when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816P-4021-D-59H you can contact the distributor directly for product support, shipping queries etc.
Is the RR0816P-4021-D-59H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RR0816P-4021-D-59H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RR0816P-4021-D-59H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0816P-4021-D-59H often in real-time on the comparison pages.
What if I can't find stock of RR0816P-4021-D-59H?
You can fill out our help required form which you can use to request a quote for RR0816P-4021-D-59H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.