Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Unknown |
Resistance | 402ohm |
---|---|
Voltage Rating | 75V |
Resistor Case Style | 0603 ^1608 Metric] |
Power Rating | 63mW |
Resistance Tolerance | 0.1% |
Product Range | RR Series |
Packaging | Cut Tape |
No. of Pins | 2Pins |
Resistor Thin Film 402 Ohm 63Mw 0.1% 0603, Full Reel | Newark Electronics |
28K0703 | element14 |
RES, THIN FILM, 402R, 0.1%, 0.063W, 0603 | Farnell |
Where can I find additional details, specifications and documents for a RR0816P-4020-B-T5-59A?
Additional datasheets, footprints and schematics for RR0816P-4020-B-T5-59A are listed on our Part Details page. You can also find images and similar parts to RR0816P-4020-B-T5-59A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0816P-4020-B-T5-59A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816P-4020-B-T5-59A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0816P-4020-B-T5-59A fall under?
The RR0816P-4020-B-T5-59A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RR0816P-4020-B-T5-59A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816P-4020-B-T5-59A you can contact the distributor directly for product support, shipping queries etc.
Is the RR0816P-4020-B-T5-59A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR0816P-4020-B-T5-59A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RR0816P-4020-B-T5-59A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0816P-4020-B-T5-59A often in real-time on the comparison pages.
What if I can't find stock of RR0816P-4020-B-T5-59A?
You can fill out our help required form which you can use to request a quote for RR0816P-4020-B-T5-59A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.