Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Unknown |
Prices starting from US$0.0117
Resistor Case Style | 0603 ^1608 Metric] |
---|---|
Resistance | 150kohm |
Product Range | RR Series |
Voltage Rating | 75V |
Resistor Element Type | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 0.5% |
RR Series 0603 0.0625 W 150 kOhm ▒ 0.5% ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
Res, Thin Film, 150K, 0.5%, 0.063W, 0603 | Newark Electronics |
RES, THIN FILM, 150K, 0.5%, 0.063W, 0603 | element14 |
Where can I find additional details, specifications and documents for a RR0816P-154-D?
Additional datasheets, footprints and schematics for RR0816P-154-D are listed on our Part Details page. You can also find images and similar parts to RR0816P-154-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0816P-154-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816P-154-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0816P-154-D fall under?
The RR0816P-154-D is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RR0816P-154-D when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816P-154-D you can contact the distributor directly for product support, shipping queries etc.
Is the RR0816P-154-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR0816P-154-D have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RR0816P-154-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0816P-154-D often in real-time on the comparison pages.
What if I can't find stock of RR0816P-154-D?
You can fill out our help required form which you can use to request a quote for RR0816P-154-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.