RR0510P-121-D Resistors - Fixed Value by Susumu

RES, THIN FILM, 120R, 0.5%, 0.063W, 0402, REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0114

Distributor Stock
Logo for Newark
Newark
from US$0.0150
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0114
-
Buy Now

Specifications

Resistance 120ohm
Resistance Tolerance ± 0.5%
Power Rating 63mW
Resistor Case Style 0402 [1005 Metric]
Resistor Technology Thin Film
Resistor Type Precision
Voltage Rating 25V
RoHS Compliant Yes

Alternative Descriptions

Res, Thin Film, 120R, 0.5%, 0.063W, 0402, Reel | Newark Electronics
RR Series 0402 0.063 W 120 Ohm ▒0.5 % ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RR0510P-121-D?

Additional datasheets, footprints and schematics for RR0510P-121-D are listed on our Part Details page. You can also find images and similar parts to RR0510P-121-D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RR0510P-121-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0510P-121-D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RR0510P-121-D fall under?

The RR0510P-121-D is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RR0510P-121-D when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RR0510P-121-D you can contact the distributor directly for product support, shipping queries etc.

Is the RR0510P-121-D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RR0510P-121-D have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for RR0510P-121-D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RR0510P-121-D often in real-time on the comparison pages.

What if I can't find stock of RR0510P-121-D?

You can fill out our help required form which you can use to request a quote for RR0510P-121-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay