Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low on - resistance. |
Small Surface Mount Package (TSMT8). |
Pb-free lead plating; RoHS compliant |
Package Code | TSMT8 |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -5.5 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0282 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0193 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0282 |
Total gate charge Qg[nC] | 9.4 |
Power Dissipation (PD)[W] | 1.5 |
Drive Voltage[V] | -4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3x2.8 (t=0.85) |
Data Sheet |
---|
RQ7E055AT Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -30V, -5.5A, Tsmt-8 | Newark Electronics |
MOSFET, P-CH, -30V, -5.5A, TSMT-8 | element14 |
Where can I find additional details, specifications and documents for a RQ7E055ATTCR?
Additional datasheets, footprints and schematics for RQ7E055ATTCR are listed on our Part Details page. You can also find images and similar parts to RQ7E055ATTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ7E055ATTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ7E055ATTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ7E055ATTCR fall under?
The RQ7E055ATTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ7E055ATTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ7E055ATTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ7E055ATTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ7E055ATTCR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RQ7E055ATTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ7E055ATTCR often in real-time on the comparison pages.
What if I can't find stock of RQ7E055ATTCR?
You can fill out our help required form which you can use to request a quote for RQ7E055ATTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.