Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
942
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
141,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
10,472
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
942
in stock
|
Buy Now | |
element14
from US$0.32
|
942
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on -resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT6). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -100 |
Drain Current ID[A] | -1.5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.4 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.38 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.35 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.4 |
Total gate charge Qg[nC] | 17 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6P015SP Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
P-Channel 100 V 1.5 A 350 Ohm 1.25 W Surface Mount Small Signal MOSFET - SC-95 | Future Electronics |
Mosfet, P-Ch, 100V, 1.5A, Tsmt | Newark Electronics |
MOSFET, P-CH, -100V, -1.5A, TSMT-6 | element14 |
P-CH -100V -1.5A 470mOhm TSMT6 | Rutronik |
Trans MOSFET P-CH 100V ±1.5A 6-Pin SOT-457T T/R | Avnet America |
Where can I find additional details, specifications and documents for a RQ6P015SPTR?
Additional datasheets, footprints and schematics for RQ6P015SPTR are listed on our Part Details page. You can also find images and similar parts to RQ6P015SPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6P015SPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6P015SPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6P015SPTR fall under?
The RQ6P015SPTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6P015SPTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6P015SPTR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6P015SPTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6P015SPTR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for RQ6P015SPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6P015SPTR often in real-time on the comparison pages.
What if I can't find stock of RQ6P015SPTR?
You can fill out our help required form which you can use to request a quote for RQ6P015SPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.