Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
8,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,480
in stock
|
Buy Now | |
element14
from US$0.21
|
3,480
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,480
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
2,014
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT6). |
Pb-free lead plating; RoHS compliant. |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Applications | Power Supply |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.038 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.026 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.038 |
Total gate charge Qg[nC] | 4.7 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6E050AJ Data Sheet |
Characteristics Data |
---|
RQ6E050AJ ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TCR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 30V, 5A, Tsmt-6 | Newark Electronics |
MOSFET, N-CH, 30V, 5A, TSMT-6 | element14 |
Power MOSFET N-Channel 30V 5A TSMT6 | RS |
N-CH -30V 5A 35mOhm TSMT6 | Rutronik |
Power MOSFET, N Channel, 30 V, 5 A, 0.026 ohm, TSMT, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a RQ6E050AJTCR?
Additional datasheets, footprints and schematics for RQ6E050AJTCR are listed on our Part Details page. You can also find images and similar parts to RQ6E050AJTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6E050AJTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6E050AJTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6E050AJTCR fall under?
The RQ6E050AJTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6E050AJTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6E050AJTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6E050AJTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6E050AJTCR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RQ6E050AJTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6E050AJTCR often in real-time on the comparison pages.
What if I can't find stock of RQ6E050AJTCR?
You can fill out our help required form which you can use to request a quote for RQ6E050AJTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.