Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,445
in stock
|
Buy Now | |
element14
from US$0.16
|
5,445
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,445
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,050
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Low on-resistance. |
Small Surface Mount Package(TSMT6). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Applications | Switching |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -3.5 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.054 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.038 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.054 |
Total gate charge Qg[nC] | 5.2 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | -4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6E035AT Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet Transistor, P Channel, -3.5 A, -30 V, 0.038 Ohm, -10 V, -2.5 V Rohs Compliant: Yes |Rohm RQ6E035ATTCR | Newark Electronics |
MOSFET, P-CH, -30V, -3.5A, TSMT-6 | element14 |
MOSFET P-Ch 30V 3.5A SOT-457T | RS |
MOSFET Pch -30V -3.5A Power MOSFET | Future Electronics |
Trans MOSFET P-CH 30V 3.5A 6-Pin TSMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RQ6E035ATTCR?
Additional datasheets, footprints and schematics for RQ6E035ATTCR are listed on our Part Details page. You can also find images and similar parts to RQ6E035ATTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6E035ATTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6E035ATTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6E035ATTCR fall under?
The RQ6E035ATTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6E035ATTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6E035ATTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6E035ATTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6E035ATTCR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for RQ6E035ATTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6E035ATTCR often in real-time on the comparison pages.
What if I can't find stock of RQ6E035ATTCR?
You can fill out our help required form which you can use to request a quote for RQ6E035ATTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.