Prices starting from US$0.13
Low on-resistance. |
Small Surface Mount Package(TSMT6). |
1.5V drive |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.04 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.032 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.027 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.022 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.04 |
Total gate charge Qg[nC] | 12 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6C050UN Data Sheet |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 20V, 5A, 150Deg C, 1.25W | Newark Electronics |
MOSFET, N-CH, 20V, 5A, 150DEG C, 1.25W | element14 |
Trans MOSFET N-CH 20V ±5A 6-Pin SOT-457T T/R | Avnet America |
20V, 5A, 40MOHM, N-CHANNEL, TSMT6 | Future Electronics |
Where can I find additional details, specifications and documents for a RQ6C050UNTR?
Additional datasheets, footprints and schematics for RQ6C050UNTR are listed on our Part Details page. You can also find images and similar parts to RQ6C050UNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6C050UNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6C050UNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6C050UNTR fall under?
The RQ6C050UNTR is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to RQ6C050UNTR when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6C050UNTR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6C050UNTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6C050UNTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for RQ6C050UNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6C050UNTR often in real-time on the comparison pages.
What if I can't find stock of RQ6C050UNTR?
You can fill out our help required form which you can use to request a quote for RQ6C050UNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.