Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Low on - resistance. |
Built-in G-S Protection Diode. |
Small Surface Mount Package(TSMT6). |
Pb-free lead plating; RoHS compliant. |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -12 |
Drain Current ID[A] | -5 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.044 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.033 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.026 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.019 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.044 |
Total gate charge Qg[nC] | 35 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ6A050ZP Data Sheet |
Characteristics Data |
---|
RQ6A050ZP ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -12V, -5A, 150Deg C, 1.25W | Newark Electronics |
MOSFET, P-CH, -12V, -5A, 150DEG C, 1.25W | element14 |
-12V, -5A, 44MOHM, P-CHANNEL, TSMT6 | Future Electronics |
Transistor MOSFET P-CH 12V 5A 6-Pin SOT-457T Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RQ6A050ZPTR?
Additional datasheets, footprints and schematics for RQ6A050ZPTR are listed on our Part Details page. You can also find images and similar parts to RQ6A050ZPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ6A050ZPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ6A050ZPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ6A050ZPTR fall under?
The RQ6A050ZPTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ6A050ZPTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ6A050ZPTR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ6A050ZPTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ6A050ZPTR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RQ6A050ZPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ6A050ZPTR often in real-time on the comparison pages.
What if I can't find stock of RQ6A050ZPTR?
You can fill out our help required form which you can use to request a quote for RQ6A050ZPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.