Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
5,200
in stock
|
Buy Now | |
element14
from US$0.25
|
5,200
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on -resistance. |
Small Surface Mount Package(TSMT3). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -5 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.03 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.021 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.03 |
Total gate charge Qg[nC] | 9.7 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | -4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5E050AT Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -5A, -30V, Sot-346T | Newark Electronics |
MOSFET, P-CH, -5A, -30V, SOT-346T | element14 |
-30V, -5A, 30MOHM, P-CHANNEL, TSMT3 | Future Electronics |
Transistor MOSFET P-CH 30V 5A 3-Pin SOT-346T Emboss T/R | Avnet America |
P-CH 30V 5A 21mOhm TSMT3 | Rutronik |
Where can I find additional details, specifications and documents for a RQ5E050ATTCL?
Additional datasheets, footprints and schematics for RQ5E050ATTCL are listed on our Part Details page. You can also find images and similar parts to RQ5E050ATTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5E050ATTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5E050ATTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5E050ATTCL fall under?
The RQ5E050ATTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5E050ATTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5E050ATTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5E050ATTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5E050ATTCL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RQ5E050ATTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5E050ATTCL often in real-time on the comparison pages.
What if I can't find stock of RQ5E050ATTCL?
You can fill out our help required form which you can use to request a quote for RQ5E050ATTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.