Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
500
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,555
in stock
|
Buy Now | |
element14
from US$0.14
|
2,555
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,555
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Low on -resistance. |
Small Surface Mount Package(TSMT3). |
Pb-free lead plating; RoHS compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Applications | Power Supply |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 3 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.081 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.057 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.081 |
Total gate charge Qg[nC] | 2.1 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
RQ5E030AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor MOSFET N-CH 30V 3A 3-Pin SOT-346T Emboss T/R | Avnet Asia |
Mosfet, N-Ch, 3A, 30V, Sot-346T | Newark Electronics |
MOSFET, N-CH, 3A, 30V, SOT-346T | element14 |
MOSFET N-Ch 30V 3A SOT-346T | RS |
N-Channel 30 V 3 A 75 mOhm 0.76 W Surface Mount Middle Power MOSFET - SOT-346T | Future Electronics |
Where can I find additional details, specifications and documents for a RQ5E030AJTCL?
Additional datasheets, footprints and schematics for RQ5E030AJTCL are listed on our Part Details page. You can also find images and similar parts to RQ5E030AJTCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ5E030AJTCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ5E030AJTCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ5E030AJTCL fall under?
The RQ5E030AJTCL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ5E030AJTCL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ5E030AJTCL you can contact the distributor directly for product support, shipping queries etc.
Is the RQ5E030AJTCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ5E030AJTCL have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RQ5E030AJTCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ5E030AJTCL often in real-time on the comparison pages.
What if I can't find stock of RQ5E030AJTCL?
You can fill out our help required form which you can use to request a quote for RQ5E030AJTCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.