Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 16A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | HSMT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 30V, Hsmt | Newark Electronics |
MOSFET, N-CH, 30V, HSMT | element14 |
Trans MOSFET N-CH 30V ±16A 8-Pin HSMT Embossed Tape and Reel | Avnet America |
Where can I find additional details, specifications and documents for a RQ3E160ADTB?
Additional datasheets, footprints and schematics for RQ3E160ADTB are listed on our Part Details page. You can also find images and similar parts to RQ3E160ADTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ3E160ADTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ3E160ADTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ3E160ADTB fall under?
The RQ3E160ADTB is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RQ3E160ADTB when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ3E160ADTB you can contact the distributor directly for product support, shipping queries etc.
Is the RQ3E160ADTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RQ3E160ADTB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for RQ3E160ADTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ3E160ADTB often in real-time on the comparison pages.
What if I can't find stock of RQ3E160ADTB?
You can fill out our help required form which you can use to request a quote for RQ3E160ADTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.