Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | HSMT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Transistor, N Channel, 7 A, 30 V, 0.02 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Rohm RQ3E070BNTB | Newark Electronics |
Trans MOSFET N-CH 30V ±7A 8-Pin HSMT Embossed Tape and Reel | Avnet America |
MOSFET, N-CH, 30V, 7A, HSMT-8 | element14 |
Where can I find additional details, specifications and documents for a RQ3E070BNTB..?
Additional datasheets, footprints and schematics for RQ3E070BNTB.. are listed on our Part Details page. You can also find images and similar parts to RQ3E070BNTB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ3E070BNTB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ3E070BNTB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ3E070BNTB.. fall under?
The RQ3E070BNTB.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ3E070BNTB.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ3E070BNTB.. you can contact the distributor directly for product support, shipping queries etc.
Is the RQ3E070BNTB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RQ3E070BNTB.. have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RQ3E070BNTB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ3E070BNTB.. often in real-time on the comparison pages.
What if I can't find stock of RQ3E070BNTB..?
You can fill out our help required form which you can use to request a quote for RQ3E070BNTB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.